Amphenol Industrial Jam Nut Connector, Receptacle, Size 8, 6 Position, Panel; Military Specification Amphenol Industrial MS27474T8F35A

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:8-35 RoHS Compliant: No
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:8-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 8, 6 Position, Panel; Military Specification Amphenol Industrial - 95K5723 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 8, 6 Position, Panel; Military Specification Amphenol Industrial
95K5723
Jam Nut Connector, Receptacle, Size 8, 6 Position, Panel; Military Specification Amphenol Industrial 95K5723
JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:8-35 RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:8-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95K5723
Product Name Jam Nut Connector, Receptacle, Size 8, 6 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products