Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27474T8B35P

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 II - MS27474T8B35P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27474T8B35P
MIL Spec Connector - MIL-DTL-38999 II MS27474T8B35P
RECEPT

RECEPT

Buy Now
Jam Nut Connector, Receptacle, Size 8, 6 Position, Panel; Military Specification Amphenol Industrial - 96J6371 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 8, 6 Position, Panel; Military Specification Amphenol Industrial
96J6371
Jam Nut Connector, Receptacle, Size 8, 6 Position, Panel; Military Specification Amphenol Industrial 96J6371
JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27474T8B35P 96J6371
Product Name MIL Spec Connector - MIL-DTL-38999 II Jam Nut Connector, Receptacle, Size 8, 6 Position, Panel; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 2004-10018311-001LF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
View Details
3 suppliers
Circular Connector Assemblies - 1920-ALBKF12-FMBR4-SL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details