Amphenol Corporation Jam Nut Connector Receptacle, Size 24, 61 Position, Panel; Military Specification Amphenol MS27474T24F61BA

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 24, 61 Position, Panel; Military Specification Amphenol - 31M2626 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 24, 61 Position, Panel; Military Specification Amphenol
31M2626
Jam Nut Connector Receptacle, Size 24, 61 Position, Panel; Military Specification Amphenol 31M2626
JAM NUT CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M2626
Product Name Jam Nut Connector Receptacle, Size 24, 61 Position, Panel; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products