Amphenol Corporation Jam Nut Connector Receptacle Size 24, 100 Position, Panel; Military Specification Amphenol MS27474T24F2SA

Description
JAM NUT CONNECTOR RECEPTACLE SIZE 24, 100 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE SIZE 24, 100 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle Size 24, 100 Position, Panel; Military Specification Amphenol - 48M3422 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle Size 24, 100 Position, Panel; Military Specification Amphenol
48M3422
Jam Nut Connector Receptacle Size 24, 100 Position, Panel; Military Specification Amphenol 48M3422
JAM NUT CONNECTOR RECEPTACLE SIZE 24, 100 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE SIZE 24, 100 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48M3422
Product Name Jam Nut Connector Receptacle Size 24, 100 Position, Panel; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male R/A Connector for HLF100 Cable - ET-SMRA-14 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
XC5(DIN Twin-contact Connectors)   - XC5A-2022 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
5 suppliers