Amphenol Industrial Jam Nut Connector, Receptacle, Size 16, 6 Position, Panel; Military Specification Amphenol Industrial MS27474T16F6P

Description
JT 6C 6#12 PIN RECP
Request a Quote
Description
JT 6C 6#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27474T16F6P - PEI-Genesis
Philadelphia, PA, United States
JT 6C 6#12 PIN RECP

JT 6C 6#12 PIN RECP

Buy Now
Jam Nut Connector, Receptacle, Size 16, 6 Position, Panel; Military Specification Amphenol Industrial - 96J6370 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 16, 6 Position, Panel; Military Specification Amphenol Industrial
96J6370
Jam Nut Connector, Receptacle, Size 16, 6 Position, Panel; Military Specification Amphenol Industrial 96J6370
JAM NUT CONNECTOR, RECEPTACLE, SIZE 16, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 16, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27474T16F6P 96J6370
Product Name Jam Nut Connector, Receptacle, Size 16, 6 Position, Panel; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Panel Receptacle - SALE-9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA Female Bulkhead Straight PCB Mount Connector 18mm - ET-SFS-BH-18MSL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-924-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers