Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27474T16B8P

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27474T16B8P
MIL Spec Connector - MIL-DTL-38999 II MS27474T16B8P
RECEPT

RECEPT

Buy Now
Jam Nut Connector, Receptacle, Size 16, 8 Position, Panel; Military Specification Amphenol Industrial - 74K1482 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 16, 8 Position, Panel; Military Specification Amphenol Industrial
74K1482
Jam Nut Connector, Receptacle, Size 16, 8 Position, Panel; Military Specification Amphenol Industrial 74K1482
JAM NUT CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27474T16B8P 74K1482
Product Name MIL Spec Connector - MIL-DTL-38999 II Jam Nut Connector, Receptacle, Size 16, 8 Position, Panel; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-2662-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers