Amphenol Corporation Jam Nut Connector Receptacle, Size 16, 55 Position, Panel; Military Specification Amphenol MS27474T16B55B

Description
JT 55C 55#22M SKT RECP
Request a Quote
Description
JT 55C 55#22M SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27474T16B55B - PEI-Genesis
Philadelphia, PA, United States
JT 55C 55#22M SKT RECP

JT 55C 55#22M SKT RECP

Buy Now
Jam Nut Connector Receptacle, Size 16, 55 Position, Panel; Military Specification Amphenol - 40M0903 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 16, 55 Position, Panel; Military Specification Amphenol
40M0903
Jam Nut Connector Receptacle, Size 16, 55 Position, Panel; Military Specification Amphenol 40M0903
JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 55 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27474T16B55B 40M0903
Product Name Jam Nut Connector Receptacle, Size 16, 55 Position, Panel; Military Specification Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details
Terminal Blocks - 39.4120 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2001-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers