Amphenol Industrial Circular Connector Assemblies MS27474T14F35S

Description
LJT 37C 37#22D SKT RECP
Request a Quote Datasheet
Description
LJT 37C 37#22D SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27474T14F35S - PEI-Genesis
Philadelphia, PA, United States
LJT 37C 37#22D SKT RECP

LJT 37C 37#22D SKT RECP

Buy Now
Circular Connector Assemblies - 1178-MS27474T14F35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27474T14F35S-ND
Circular Connector Assemblies 1178-MS27474T14F35S-ND
RECEPT

RECEPT

Buy Now Datasheet
Swedesboro, NJ, United States
LJT 37C 37#22D SKT RECP

LJT 37C 37#22D SKT RECP

Buy Now
Jam Nut Connector Receptacle, Size 14, 37 Position, Panel; Military Specification Amphenol Industrial - 63K5716 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 37 Position, Panel; Military Specification Amphenol Industrial
63K5716
Jam Nut Connector Receptacle, Size 14, 37 Position, Panel; Military Specification Amphenol Industrial 63K5716
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 37 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27474T14F35S 1178-MS27474T14F35S-ND MS27474T14F35S 63K5716
Product Name Circular Connector Assemblies Jam Nut Connector Receptacle, Size 14, 37 Position, Panel; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1317-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1911/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details