Amphenol Industrial Jam Nut Connector Receptacle, Size 14, 37 Position, Panel; Military Specification Amphenol Industrial MS27474T14F35A

Description
JT 37C 37#22D PIN RECP
Request a Quote
Description
JT 37C 37#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27474T14F35A - PEI-Genesis
Philadelphia, PA, United States
JT 37C 37#22D PIN RECP

JT 37C 37#22D PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 14, 37 Position, Panel; Military Specification Amphenol Industrial - 81K3364 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 37 Position, Panel; Military Specification Amphenol Industrial
81K3364
Jam Nut Connector Receptacle, Size 14, 37 Position, Panel; Military Specification Amphenol Industrial 81K3364
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 37 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27474T14F35A 81K3364
Product Name Jam Nut Connector Receptacle, Size 14, 37 Position, Panel; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 0641-1-20233-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details