Amphenol Industrial Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Military Specification Amphenol Industrial MS27474T14F18P-LC

Description
JT 18C 18#20 PIN RECP
Request a Quote Datasheet
Description
JT 18C 18#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27474T14F18P-LC - PEI-Genesis
Philadelphia, PA, United States
JT 18C 18#20 PIN RECP

JT 18C 18#20 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Military Specification Amphenol Industrial - 25K6657 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Military Specification Amphenol Industrial
25K6657
Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Military Specification Amphenol Industrial 25K6657
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27474T14F18P-LC 25K6657
Product Name Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details