Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27474T14B35S

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27474T14B35S
MIL Spec Connector - MIL-DTL-38999 II MS27474T14B35S
RECEPT

RECEPT

Buy Now
Circular Connector Assemblies - MS27474T14B35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
MS27474T14B35S-ND
Circular Connector Assemblies MS27474T14B35S-ND
37 Position Circular Connector Receptacle, Female Sockets Crimp

37 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Jam Nut Receptacle, 14-35, Panel; Military Specification Amphenol Aerospace - 38T2731 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Jam Nut Receptacle, 14-35, Panel; Military Specification Amphenol Aerospace
38T2731
Circular Connector, Jam Nut Receptacle, 14-35, Panel; Military Specification Amphenol Aerospace 38T2731
CIRCULAR CONNECTOR, JAM NUT RECEPTACLE, 14-35, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR, JAM NUT RECEPTACLE, 14-35, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site
Jam Nut Connector Receptacle, Size 14, 37 Position, Panel; Military Specification Amphenol Industrial - 95J9650 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 37 Position, Panel; Military Specification Amphenol Industrial
95J9650
Jam Nut Connector Receptacle, Size 14, 37 Position, Panel; Military Specification Amphenol Industrial 95J9650
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 37 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27474T14B35S MS27474T14B35S-ND 38T2731
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Assemblies Circular Connector, Jam Nut Receptacle, 14-35, Panel; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products