Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27474T14B18P

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27474T14B18P
MIL Spec Connector - MIL-DTL-38999 II MS27474T14B18P
RECEPT

RECEPT

Buy Now
Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Military Specification Amphenol Industrial - 33K9663 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Military Specification Amphenol Industrial
33K9663
Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Military Specification Amphenol Industrial 33K9663
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27474T14B18P 33K9663
Product Name MIL Spec Connector - MIL-DTL-38999 II Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 885 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Compression Connectors - 010970-000 - TE Connectivity
Specs
Mounting Compression
View Details