Amphenol Industrial Jam Nut Connector Receptacle, Size 12, 22 Position, Panel; Military Specification Amphenol Industrial MS27474T12F35P-LC

Description
JT 22C 22#22D PIN RECP
Request a Quote
Description
JT 22C 22#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27474T12F35P-LC - PEI-Genesis
Philadelphia, PA, United States
JT 22C 22#22D PIN RECP

JT 22C 22#22D PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 12, 22 Position, Panel; Military Specification Amphenol Industrial - 60K6393 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 12, 22 Position, Panel; Military Specification Amphenol Industrial
60K6393
Jam Nut Connector Receptacle, Size 12, 22 Position, Panel; Military Specification Amphenol Industrial 60K6393
JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 22 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27474T12F35P-LC 60K6393
Product Name Jam Nut Connector Receptacle, Size 12, 22 Position, Panel; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5B-3221-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
HBB Series: High Power, Quick Release Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details