Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27474T12B98S

Description
JT 10C 10#20 SKT JAM RECP
Request a Quote
Description
JT 10C 10#20 SKT JAM RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27474T12B98S - PEI-Genesis
Philadelphia, PA, United States
JT 10C 10#20 SKT JAM RECP

JT 10C 10#20 SKT JAM RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27474T12B98S
MIL Spec Connector - MIL-DTL-38999 II MS27474T12B98S
RECEPT

RECEPT

Buy Now
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Military Specification Amphenol Industrial - 31K3558 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Military Specification Amphenol Industrial
31K3558
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Military Specification Amphenol Industrial 31K3558
JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27474T12B98S MS27474T12B98S 31K3558
Product Name MIL Spec Connector - MIL-DTL-38999 II Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Military Specification Amphenol Industrial
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details