Amphenol Industrial Jam Nut Connector, Receptacle, Size 10, 5 Position, Panel; Military Specification Amphenol Industrial MS27474T10F5P-LC

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 10, 5 Position, Panel; Military Specification Amphenol Industrial - 25K6654 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 10, 5 Position, Panel; Military Specification Amphenol Industrial
25K6654
Jam Nut Connector, Receptacle, Size 10, 5 Position, Panel; Military Specification Amphenol Industrial 25K6654
JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K6654
Product Name Jam Nut Connector, Receptacle, Size 10, 5 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1060-20-0622CT-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers