Amphenol Industrial Jam Nut Connector Receptacle, Size 10, 13 Position, Panel; Military Specification Amphenol Industrial MS27474T10B35B

Description
JT 13C 13#22D SKT RECP
Request a Quote
Description
JT 13C 13#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27474T10B35B - PEI-Genesis
Philadelphia, PA, United States
JT 13C 13#22D SKT RECP

JT 13C 13#22D SKT RECP

Buy Now
Jam Nut Connector Receptacle, Size 10, 13 Position, Panel; Military Specification Amphenol Industrial - 22M1265 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 10, 13 Position, Panel; Military Specification Amphenol Industrial
22M1265
Jam Nut Connector Receptacle, Size 10, 13 Position, Panel; Military Specification Amphenol Industrial 22M1265
JAM NUT CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27474T10B35B 22M1265
Product Name Jam Nut Connector Receptacle, Size 10, 13 Position, Panel; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3072 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Blade Type Power Connectors - 1330G2 - Lingto Electronic Limited
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details