Amphenol Corporation Jam Nut Connector Receptacle Size 24, 128 Position, Panel; Military Specification Amphenol MS27474P24A35P-LC

Description
JAM NUT CONNECTOR RECEPTACLE SIZE 24, 128 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE SIZE 24, 128 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle Size 24, 128 Position, Panel; Military Specification Amphenol - 48M3412 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle Size 24, 128 Position, Panel; Military Specification Amphenol
48M3412
Jam Nut Connector Receptacle Size 24, 128 Position, Panel; Military Specification Amphenol 48M3412
JAM NUT CONNECTOR RECEPTACLE SIZE 24, 128 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE SIZE 24, 128 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48M3412
Product Name Jam Nut Connector Receptacle Size 24, 128 Position, Panel; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2312547-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers