Amphenol Industrial Jam Nut Connector Receptacle Size 24, 128 Position, Panel; Military Specification Amphenol Industrial MS27474E24B35S-LC

Description
JAM NUT CONNECTOR RECEPTACLE SIZE 24, 128 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE SIZE 24, 128 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle Size 24, 128 Position, Panel; Military Specification Amphenol Industrial - 79K8167 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle Size 24, 128 Position, Panel; Military Specification Amphenol Industrial
79K8167
Jam Nut Connector Receptacle Size 24, 128 Position, Panel; Military Specification Amphenol Industrial 79K8167
JAM NUT CONNECTOR RECEPTACLE SIZE 24, 128 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE SIZE 24, 128 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K8167
Product Name Jam Nut Connector Receptacle Size 24, 128 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products