Amphenol Corporation Jam Nut Connector Receptacle Size 22, 100 Position, Panel; Military Specification Amphenol MS27474E22F35S

Description
JAM NUT CONNECTOR RECEPTACLE SIZE 22, 100 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE SIZE 22, 100 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle Size 22, 100 Position, Panel; Military Specification Amphenol - 30M4718 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle Size 22, 100 Position, Panel; Military Specification Amphenol
30M4718
Jam Nut Connector Receptacle Size 22, 100 Position, Panel; Military Specification Amphenol 30M4718
JAM NUT CONNECTOR RECEPTACLE SIZE 22, 100 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE SIZE 22, 100 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30M4718
Product Name Jam Nut Connector Receptacle Size 22, 100 Position, Panel; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products