Amphenol Industrial Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Military Specification Amphenol Industrial MS27474E20F16P

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Military Specification Amphenol Industrial - 27M0299 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Military Specification Amphenol Industrial
27M0299
Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Military Specification Amphenol Industrial 27M0299
JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27M0299
Product Name Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details