Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 16, 8 Position, Panel; Military Specification Amphenol Aerospace MS27474E16F8S

Description
JT 8C 8#16 SKT RECP
Request a Quote
Description
JT 8C 8#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27474E16F8S - PEI-Genesis
Philadelphia, PA, United States
JT 8C 8#16 SKT RECP

JT 8C 8#16 SKT RECP

Buy Now
Jam Nut Connector, Receptacle, Size 16, 8 Position, Panel; Military Specification Amphenol Aerospace - 03M9139 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 16, 8 Position, Panel; Military Specification Amphenol Aerospace
03M9139
Jam Nut Connector, Receptacle, Size 16, 8 Position, Panel; Military Specification Amphenol Aerospace 03M9139
JAM NUT CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27474E16F8S 03M9139
Product Name Jam Nut Connector, Receptacle, Size 16, 8 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details