Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 16, 55 Position, Panel; Military Specification Amphenol Aerospace MS27474E16F35P

Description
JT 55C 55#22D PIN RECP
Request a Quote
Description
JT 55C 55#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27474E16F35P - PEI-Genesis
Philadelphia, PA, United States
JT 55C 55#22D PIN RECP

JT 55C 55#22D PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 16, 55 Position, Panel; Military Specification Amphenol Aerospace - 39M3390 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 16, 55 Position, Panel; Military Specification Amphenol Aerospace
39M3390
Jam Nut Connector Receptacle, Size 16, 55 Position, Panel; Military Specification Amphenol Aerospace 39M3390
JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 55 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27474E16F35P 39M3390
Product Name Jam Nut Connector Receptacle, Size 16, 55 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Minitek ® - 10021507-104TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers