Amphenol Corporation MIL Spec Connector - MIL-DTL-38999 II MS27474E16B8S

Description
JT 8C 8#16 SKT JAM NUT RECP
Request a Quote
Description
JT 8C 8#16 SKT JAM NUT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27474E16B8S - PEI-Genesis
Philadelphia, PA, United States
JT 8C 8#16 SKT JAM NUT RECP

JT 8C 8#16 SKT JAM NUT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27474E16B8S
MIL Spec Connector - MIL-DTL-38999 II MS27474E16B8S
RECEPT

RECEPT

Buy Now
Jam Nut Connector, Receptacle, Size 16, 8 Position, Panel; Military Specification Amphenol - 40M0896 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 16, 8 Position, Panel; Military Specification Amphenol
40M0896
Jam Nut Connector, Receptacle, Size 16, 8 Position, Panel; Military Specification Amphenol 40M0896
JAM NUT CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27474E16B8S MS27474E16B8S 40M0896
Product Name MIL Spec Connector - MIL-DTL-38999 II Jam Nut Connector, Receptacle, Size 16, 8 Position, Panel; Military Specification Amphenol
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details