Amphenol Corporation MIL Spec Connector - MIL-DTL-38999 II MS27474E16B8P

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 II - MS27474E16B8P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27474E16B8P
MIL Spec Connector - MIL-DTL-38999 II MS27474E16B8P
RECEPT

RECEPT

Buy Now
Jam Nut Connector, Receptacle, Size 16, 8 Position, Panel; Military Specification Amphenol - 40M0895 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 16, 8 Position, Panel; Military Specification Amphenol
40M0895
Jam Nut Connector, Receptacle, Size 16, 8 Position, Panel; Military Specification Amphenol 40M0895
JAM NUT CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27474E16B8P 40M0895
Product Name MIL Spec Connector - MIL-DTL-38999 II Jam Nut Connector, Receptacle, Size 16, 8 Position, Panel; Military Specification Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers