Amphenol Industrial Jam Nut Connector Receptacle, Size 12, 22 Position, Panel; Military Specification Amphenol Industrial MS27474E12B35P-LC

Description
JT 22C 22#22D PIN WALL RECP
Request a Quote
Description
JT 22C 22#22D PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27474E12B35P-LC - PEI-Genesis
Philadelphia, PA, United States
JT 22C 22#22D PIN WALL RECP

JT 22C 22#22D PIN WALL RECP

Buy Now
Jam Nut Connector Receptacle, Size 12, 22 Position, Panel; Military Specification Amphenol Industrial - 96J6354 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 12, 22 Position, Panel; Military Specification Amphenol Industrial
96J6354
Jam Nut Connector Receptacle, Size 12, 22 Position, Panel; Military Specification Amphenol Industrial 96J6354
JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 22 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27474E12B35P-LC 96J6354
Product Name Jam Nut Connector Receptacle, Size 12, 22 Position, Panel; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
XC4 DIN Medium/High-Current Connectors - XC4H-3213 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Termination Wrapping
View Details
2 suppliers
50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers