Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 10, 13 Position, Panel; Military Specification Amphenol Aerospace MS27474E10F35S

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 10, 13 Position, Panel; Military Specification Amphenol Aerospace - 96J6352 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 10, 13 Position, Panel; Military Specification Amphenol Aerospace
96J6352
Jam Nut Connector Receptacle, Size 10, 13 Position, Panel; Military Specification Amphenol Aerospace 96J6352
JAM NUT CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6352
Product Name Jam Nut Connector Receptacle, Size 10, 13 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 OHM Connectors BNC HD Straight Plug - 110718 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers