Amphenol Industrial Jam Nut Connector Receptacle, Size 10, 13 Position, Panel; Military Specification Amphenol Industrial MS27474E10F35S-LC

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 10, 13 Position, Panel; Military Specification Amphenol Industrial - 31K3543 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 10, 13 Position, Panel; Military Specification Amphenol Industrial
31K3543
Jam Nut Connector Receptacle, Size 10, 13 Position, Panel; Military Specification Amphenol Industrial 31K3543
JAM NUT CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K3543
Product Name Jam Nut Connector Receptacle, Size 10, 13 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data