Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27474E10B35S

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27474E10B35S
MIL Spec Connector - MIL-DTL-38999 II MS27474E10B35S
RECEPT

RECEPT

Buy Now
 - Amphenol MS27474E10B35S - PEI-Genesis
Philadelphia, PA, United States
JT 13C 13#22D SKT RECP

JT 13C 13#22D SKT RECP

Buy Now
Jam Nut Connector Receptacle, Size 10, 13 Position, Panel; Military Specification Amphenol Industrial - 03M9136 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 10, 13 Position, Panel; Military Specification Amphenol Industrial
03M9136
Jam Nut Connector Receptacle, Size 10, 13 Position, Panel; Military Specification Amphenol Industrial 03M9136
JAM NUT CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27474E10B35S Amphenol MS27474E10B35S 03M9136
Product Name MIL Spec Connector - MIL-DTL-38999 II Jam Nut Connector Receptacle, Size 10, 13 Position, Panel; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details