Amphenol Aerospace Corporation Circular Connector Assemblies MS27473T8F98S

Description
JT 3C 3#20 SKT PLUG
Request a Quote Datasheet
Description
JT 3C 3#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T8F98S - PEI-Genesis
Philadelphia, PA, United States
JT 3C 3#20 SKT PLUG

JT 3C 3#20 SKT PLUG

Buy Now
Circular Connector Assemblies - 1178-MS27473T8F98S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27473T8F98S-ND
Circular Connector Assemblies 1178-MS27473T8F98S-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Aerospace - 25K6636 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Aerospace
25K6636
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Aerospace 25K6636
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T8F98S 1178-MS27473T8F98S-ND 25K6636
Product Name Circular Connector Assemblies Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

XC4 DIN Medium/High-Current Connectors - XC4A-4812 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details