Amphenol Aerospace Corporation Circular Connector Assemblies MS27473T8B98S

Description
3 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AMS27473T8B98S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS27473T8B98S-ND
Circular Connector Assemblies AMS27473T8B98S-ND
3 Position Circular Connector Plug, Female Sockets Crimp

3 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
 - Amphenol MS27473T8B98S - PEI-Genesis
Philadelphia, PA, United States
JT 3C 3#20 SKT PLUG

JT 3C 3#20 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473T8B98S
MIL Spec Connector - MIL-DTL-38999 II MS27473T8B98S
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
JT 3C 3#20 SKT PLUG

JT 3C 3#20 SKT PLUG

Buy Now
Circular Connectors - MS27473T8B98S - 789485-MS27473T8B98S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS27473T8B98S
789485-MS27473T8B98S
Circular Connectors - MS27473T8B98S 789485-MS27473T8B98S
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 789485-MS27473T8B98S Series: Military, MIL-DTL-38999 Series II Packaging: Bulk Number of Positions: 3 Operating Temperature Range: -65°C ~ 200°C Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 7.5A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 8-98 Shell Material, Finish: Aluminum, Olive Drab Cadmium Plated Family Name: MS27473 Categories: Connectors, Interconnects Voltage Rating DC: 600VAC, 850VDC Alternative Parts (Cross-Reference): MS27473T8F98S; MS27484T8F98S; MS27484T8B98S; Introduction Date: October 15, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 789485-MS27473T8B98S
Series: Military, MIL-DTL-38999 Series II
Packaging: Bulk
Number of Positions: 3
Operating Temperature Range: -65°C ~ 200°C
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Bayonet Lock
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Current Rating: 7.5A
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 8-98
Shell Material, Finish: Aluminum, Olive Drab Cadmium Plated
Family Name: MS27473
Categories: Connectors, Interconnects
Voltage Rating DC: 600VAC, 850VDC
Alternative Parts (Cross-Reference): MS27473T8F98S; MS27484T8F98S; MS27484T8B98S;
Introduction Date: October 15, 2006
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Conn, Plug, Size 8, 6Pos, Cable; Military Specification Amphenol Industrial - 96J6347 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, Size 8, 6Pos, Cable; Military Specification Amphenol Industrial
96J6347
Circular Conn, Plug, Size 8, 6Pos, Cable; Military Specification Amphenol Industrial 96J6347
CIRCULAR CONN, PLUG, SIZE 8, 6POS, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, SIZE 8, 6POS, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace - 36W8213 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace
36W8213
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace 36W8213
CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AMS27473T8B98S-ND Amphenol MS27473T8B98S MS27473T8B98S MS27473T8B98S 789485-MS27473T8B98S 96J6347
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 II Circular Connectors - MS27473T8B98S Circular Conn, Plug, Size 8, 6Pos, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Gender Male / Plug Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - ECG.3B.302.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 35.0 amps
View Details
2 suppliers