Amphenol Aerospace Corporation Circular Connector Assemblies MS27473T8A98S

Description
JT 3C 3#20 SKT WALL RECP
Request a Quote Datasheet
Description
JT 3C 3#20 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T8A98S - PEI-Genesis
Philadelphia, PA, United States
JT 3C 3#20 SKT WALL RECP

JT 3C 3#20 SKT WALL RECP

Buy Now
Circular Connector Assemblies - 1178-MS27473T8A98S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27473T8A98S-ND
Circular Connector Assemblies 1178-MS27473T8A98S-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Aerospace - 48K2413 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Aerospace
48K2413
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Aerospace 48K2413
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T8A98S 1178-MS27473T8A98S-ND 48K2413
Product Name Circular Connector Assemblies Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details