Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27473T24B35S

Description
JT 128C 128#22D SKT PLUG
Request a Quote Datasheet
Description
JT 128C 128#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T24B35S - PEI-Genesis
Philadelphia, PA, United States
JT 128C 128#22D SKT PLUG

JT 128C 128#22D SKT PLUG

Buy Now
MIL Spec Connector - MIL-DTL-38999 II - MS27473T24B35S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473T24B35S
MIL Spec Connector - MIL-DTL-38999 II MS27473T24B35S
PLUG

PLUG

Buy Now
Circular Connector Assemblies - 1178-MS27473T24B35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27473T24B35S-ND
Circular Connector Assemblies 1178-MS27473T24B35S-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 24 128 Position, Cable; Military Specification Amphenol Industrial - 95J9646 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24 128 Position, Cable; Military Specification Amphenol Industrial
95J9646
Circular Connector Plug Size 24 128 Position, Cable; Military Specification Amphenol Industrial 95J9646
CIRCULAR CONNECTOR PLUG SIZE 24 128 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24 128 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T24B35S MS27473T24B35S 1178-MS27473T24B35S-ND 95J9646
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Assemblies Circular Connector Plug Size 24 128 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-T50P-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details