Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27473T24B2P

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473T24B2P
MIL Spec Connector - MIL-DTL-38999 II MS27473T24B2P
PLUG

PLUG

Buy Now
Circular Connector Plug Size 24 100 Position, Cable; Military Specification Amphenol Industrial - 31K3516 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24 100 Position, Cable; Military Specification Amphenol Industrial
31K3516
Circular Connector Plug Size 24 100 Position, Cable; Military Specification Amphenol Industrial 31K3516
CIRCULAR CONNECTOR PLUG SIZE 24 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27473T24B2P 31K3516
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 24 100 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details