Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27473T24B29SA

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473T24B29SA
MIL Spec Connector - MIL-DTL-38999 II MS27473T24B29SA
PLUG

PLUG

Buy Now
Circular Connector Plug Size 24, 29 Position, Cable; Military Specification Amphenol Industrial - 31K3520 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 29 Position, Cable; Military Specification Amphenol Industrial
31K3520
Circular Connector Plug Size 24, 29 Position, Cable; Military Specification Amphenol Industrial 31K3520
CIRCULAR CONNECTOR PLUG SIZE 24, 29 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 29 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27473T24B29SA 31K3520
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 24, 29 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details