Amphenol Aerospace Corporation Circular Connector Assemblies MS27473T22F35S

Description
JT 100C 100#22D SKT PLUG
Request a Quote Datasheet
Description
JT 100C 100#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T22F35S - PEI-Genesis
Philadelphia, PA, United States
JT 100C 100#22D SKT PLUG

JT 100C 100#22D SKT PLUG

Buy Now
Circular Connector Assemblies - 1178-MS27473T22F35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27473T22F35S-ND
Circular Connector Assemblies 1178-MS27473T22F35S-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Aerospace - 74K1472 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Aerospace
74K1472
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Aerospace 74K1472
CIRCULAR CONNECTOR PLUG SIZE 22 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T22F35S 1178-MS27473T22F35S-ND 74K1472
Product Name Circular Connector Assemblies Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25202-032-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
Current Rating 3.0 amps
View Details
Plug - NECU-S-M12G4-P1-Q6-IS - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details