Amphenol Industrial Circular Connector Assemblies MS27473T22F35P

Description
JT 100C 100#22D PIN PLUG
Request a Quote Datasheet
Description
JT 100C 100#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T22F35P - PEI-Genesis
Philadelphia, PA, United States
JT 100C 100#22D PIN PLUG

JT 100C 100#22D PIN PLUG

Buy Now
Circular Connector Assemblies - 1178-MS27473T22F35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27473T22F35P-ND
Circular Connector Assemblies 1178-MS27473T22F35P-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Industrial - 60K6376 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Industrial
60K6376
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Industrial 60K6376
CIRCULAR CONNECTOR PLUG SIZE 22 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T22F35P 1178-MS27473T22F35P-ND 60K6376
Product Name Circular Connector Assemblies Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.2412 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers