Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS27473T22A55S

Description
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea
Request a Quote
Description
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS27473T22A55S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27473T22A55S
Connectors Mil-Qualified, Circular Body, All MS27473T22A55S
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

Buy Now
 - Amphenol MS27473T22A55S - PEI-Genesis
Philadelphia, PA, United States
JT 55C 55#20 SKT PLUG

JT 55C 55#20 SKT PLUG

Buy Now
Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial - 56K9591 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial
56K9591
Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial 56K9591
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27473T22A55S Amphenol MS27473T22A55S 56K9591
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Test Point, Through Hole; Product Range Keystone - 62W4848 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details