Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS27473T22A21S

Description
38999 SII STRT PLUG 22-21SKT,21#16
Request a Quote
Description
38999 SII STRT PLUG 22-21SKT,21#16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS27473T22A21S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27473T22A21S
Connectors Mil-Qualified, Circular Body, All MS27473T22A21S
38999 SII STRT PLUG 22-21SKT,21#16

38999 SII STRT PLUG 22-21SKT,21#16

Buy Now
Circular Connector Plug Size 22, 21 Position, Cable; Military Specification Amphenol Industrial - 03M9135 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 21 Position, Cable; Military Specification Amphenol Industrial
03M9135
Circular Connector Plug Size 22, 21 Position, Cable; Military Specification Amphenol Industrial 03M9135
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27473T22A21S 03M9135
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 22, 21 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Pluggable connectors - 787-6716/9600-000 - WAGO
Specs
Gender Male / Plug
Voltage Rating 600 volts
Current Rating 9.0 amps
View Details
3 suppliers