Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 II MS27473T20B35SC

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473T20B35SC
MIL Spec Connector - MIL-DTL-38999 II MS27473T20B35SC
PLUG

PLUG

Buy Now
Circular Connector Plug Size 20, 79 Position, Cable; Military Specification Amphenol Aerospace - 81K3342 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 79 Position, Cable; Military Specification Amphenol Aerospace
81K3342
Circular Connector Plug Size 20, 79 Position, Cable; Military Specification Amphenol Aerospace 81K3342
CIRCULAR CONNECTOR PLUG SIZE 20, 79 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 79 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27473T20B35SC 81K3342
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 20, 79 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details