Amphenol Aerospace Corporation Circular Connector Plug Size 20, 41 Position, Cable; Military Specification Amphenol Aerospace MS27473T20A41S

Description
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 20, 41 Position, Cable; Military Specification Amphenol Aerospace - 96J6308 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 41 Position, Cable; Military Specification Amphenol Aerospace
96J6308
Circular Connector Plug Size 20, 41 Position, Cable; Military Specification Amphenol Aerospace 96J6308
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6308
Product Name Circular Connector Plug Size 20, 41 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Insulated Banana Jack - 906 / 981 - BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
Micro PS1_PS2 Series Strip Connectors - Single Row Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details