Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted MS27473T18F96S

Description
38999 S2 STRAIGHT PLUG
Request a Quote
Description
38999 S2 STRAIGHT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - MS27473T18F96S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
MS27473T18F96S
Connectors Circlr,Industrial,Metal,Assembld/Kitted MS27473T18F96S
38999 S2 STRAIGHT PLUG

38999 S2 STRAIGHT PLUG

Buy Now
Circular Connector Plug, Size 18, 9 Position, Cable; Military Specification Amphenol Industrial - 81K3339 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 9 Position, Cable; Military Specification Amphenol Industrial
81K3339
Circular Connector Plug, Size 18, 9 Position, Cable; Military Specification Amphenol Industrial 81K3339
CIRCULAR CONNECTOR PLUG, SIZE 18, 9 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 9 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27473T18F96S 81K3339
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug, Size 18, 9 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 026-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Circular Connector Housings - 1734-1-2375555-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details