Amphenol Industrial Circular Connector Assemblies MS27473T18F35S

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27473T18F35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27473T18F35S-ND
Circular Connector Assemblies 1178-MS27473T18F35S-ND
PLUG

PLUG

Buy Now Datasheet
 - Amphenol MS27473T18F35S - PEI-Genesis
Philadelphia, PA, United States
JT 66C 66#22D SKT PLUG

JT 66C 66#22D SKT PLUG

Buy Now
Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol Industrial - 25K6616 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol Industrial
25K6616
Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol Industrial 25K6616
CIRCULAR CONNECTOR PLUG SIZE 18, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 66 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27473T18F35S-ND Amphenol MS27473T18F35S 25K6616
Product Name Circular Connector Assemblies Circular Connector Plug Size 18, 66 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 400 to 500 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201V10L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
RP SMA Female Straight PCB Edge Mount Connector - ET-SFRS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details