Amphenol Industrial Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Industrial MS27473T18B53P-LC

Description
JT 53C 53#22 PIN PLUG
Request a Quote Datasheet
Description
JT 53C 53#22 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T18B53P-LC - PEI-Genesis
Philadelphia, PA, United States
JT 53C 53#22 PIN PLUG

JT 53C 53#22 PIN PLUG

Buy Now
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Industrial - 71K7278 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Industrial
71K7278
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Industrial 71K7278
CIRCULAR CONNECTOR PLUG SIZE 18, 53 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 53 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T18B53P-LC 71K7278
Product Name Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Circular Connector Assemblies - 2262-A22052-002-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details