Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27473T18B28S

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473T18B28S
MIL Spec Connector - MIL-DTL-38999 II MS27473T18B28S
PLUG

PLUG

Buy Now
Circular Connector Plug Size 18, 28 Position, Cable; Military Specification Amphenol Industrial - 96J6286 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 28 Position, Cable; Military Specification Amphenol Industrial
96J6286
Circular Connector Plug Size 18, 28 Position, Cable; Military Specification Amphenol Industrial 96J6286
CIRCULAR CONNECTOR PLUG SIZE 18, 28 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 28 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27473T18B28S 96J6286
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 18, 28 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details