Amphenol Aerospace Corporation Circular Connector Assemblies MS27473T18A53S

Description
JT 53C 53#22 SKT PLUG
Request a Quote Datasheet
Description
JT 53C 53#22 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T18A53S - PEI-Genesis
Philadelphia, PA, United States
JT 53C 53#22 SKT PLUG

JT 53C 53#22 SKT PLUG

Buy Now
Circular Connector Assemblies - 1178-MS27473T18A53S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27473T18A53S-ND
Circular Connector Assemblies 1178-MS27473T18A53S-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Aerospace - 95J9636 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Aerospace
95J9636
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Aerospace 95J9636
CIRCULAR CONNECTOR PLUG SIZE 18, 53 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 53 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T18A53S 1178-MS27473T18A53S-ND 95J9636
Product Name Circular Connector Assemblies Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Telephone Jack - 857 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers