Amphenol Industrial Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial MS27473T16F35S-LC

Description
JT 55C 55#22D SKT WALL RECP
Request a Quote
Description
JT 55C 55#22D SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T16F35S-LC - PEI-Genesis
Philadelphia, PA, United States
JT 55C 55#22D SKT WALL RECP

JT 55C 55#22D SKT WALL RECP

Buy Now
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial - 31K3477 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial
31K3477
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial 31K3477
CIRCULAR CONNECTOR PLUG SIZE 16, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T16F35S-LC 31K3477
Product Name Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1672-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers