Amphenol Industrial Circular Connector Plug, Size 16, 8 Position, Cable; Military Specification Amphenol Industrial MS27473T16B8B

Description
JT 8C 8#16 SKT WALL RECP
Request a Quote
Description
JT 8C 8#16 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T16B8B - PEI-Genesis
Philadelphia, PA, United States
JT 8C 8#16 SKT WALL RECP

JT 8C 8#16 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 16, 8 Position, Cable; Military Specification Amphenol Industrial - 31K3471 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 8 Position, Cable; Military Specification Amphenol Industrial
31K3471
Circular Connector Plug, Size 16, 8 Position, Cable; Military Specification Amphenol Industrial 31K3471
CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T16B8B 31K3471
Product Name Circular Connector Plug, Size 16, 8 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG174/U - 8905 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMB (M) St. PCB Mount Connector - ET-SBMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details