Amphenol Industrial Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial MS27473T16B35A

Description
JT 55C 55#22D PIN WALL RECP
Request a Quote
Description
JT 55C 55#22D PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
JT 55C 55#22D PIN WALL RECP

JT 55C 55#22D PIN WALL RECP

Buy Now
 - Amphenol MS27473T16B35A - PEI-Genesis
Philadelphia, PA, United States
JT 55C 55#22D PIN WALL RECP

JT 55C 55#22D PIN WALL RECP

Buy Now
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial - 31K3466 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial
31K3466
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial 31K3466
CIRCULAR CONNECTOR PLUG SIZE 16, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27473T16B35A Amphenol MS27473T16B35A 31K3466
Product Name Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details