Amphenol Industrial Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Industrial MS27473T16A26S-LC

Description
JT 26C 26#20 SKT WALL RECP
Request a Quote
Description
JT 26C 26#20 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T16A26S-LC - PEI-Genesis
Philadelphia, PA, United States
JT 26C 26#20 SKT WALL RECP

JT 26C 26#20 SKT WALL RECP

Buy Now
Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Industrial - 31K3459 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Industrial
31K3459
Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Industrial 31K3459
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T16A26S-LC 31K3459
Product Name Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Circular Connector Adapters - KFMY - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers