Amphenol Industrial Circular Connector Plug, Size 14, 5Pos, Cable; Military Specification Amphenol Industrial MS27473T14F5S

Description
JT 5C 5#16 SKT PLUG
Request a Quote
Description
JT 5C 5#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T14F5S - PEI-Genesis
Philadelphia, PA, United States
JT 5C 5#16 SKT PLUG

JT 5C 5#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 14, 5Pos, Cable; Military Specification Amphenol Industrial - 96J6261 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 5Pos, Cable; Military Specification Amphenol Industrial
96J6261
Circular Connector Plug, Size 14, 5Pos, Cable; Military Specification Amphenol Industrial 96J6261
CIRCULAR CONNECTOR PLUG, SIZE 14, 5POS, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 5POS, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 14-5, Cable; Military Specification Amphenol Aerospace - 36W5028 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-5, Cable; Military Specification Amphenol Aerospace
36W5028
Circular Connector, Plug, 14-5, Cable; Military Specification Amphenol Aerospace 36W5028
CIRCULAR CONNECTOR, PLUG, 14-5, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14-5, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T14F5S 96J6261
Product Name Circular Connector Plug, Size 14, 5Pos, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products